Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.43
|
979
in stock
|
Buy Now | |
Newark Electronics
from US$3.20
|
980
in stock
|
Buy Now | |
element14
from US$4.44
|
980
in stock
|
Buy Now | |
Rapid Electronics
from US$2.57
|
363
in stock
|
Buy Now | |
RS
from US$3.85
|
195
in stock
|
Buy Now | |
Avnet America
from US$2.97
|
-
|
Buy Now | |
RS Americas
from US$3.37
|
-
|
Buy Now |
Switch Operation | On-Off |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | - |
Contact Current Max | 5A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 120V |
Switch Terminals | Solder |
Contact Voltage DC Nom | 28V |
SVHC | Lead (15-Jan-2019) |
Toggle Switch, Dpdt, On-None-On, Panel, 5 A, 120 V Rohs Compliant: Yes |Te Connectivity A201SYZQ04 | Newark Electronics |
SWITCH, DPDT, 5A, 120VAC | element14 |
Toggle Switches DP ON-ON LNG BAT LUG TOGGLE | Rapid Electronics |
Switch,toggle,2P,on on,panel mount,5A | RS |
Switch Toggle ON None ON DPDT Long Baton Toggle Wire Lug 5A 250VAC 28VDC Panel Mount with Threads Bulk | Avnet America |
Toggle Switch, Vertical, A Series, Wire Lug, Round Actuator, DPDT, On-None-On | TE Connectivity A201SYZQ04 | RS Americas |
Where can I find additional details, specifications and documents for a A201SYZQ04?
Additional datasheets, footprints and schematics for A201SYZQ04 are listed on our Part Details page. You can also find images and similar parts to A201SYZQ04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A201SYZQ04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A201SYZQ04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A201SYZQ04 fall under?
The A201SYZQ04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A201SYZQ04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A201SYZQ04 you can contact the distributor directly for product support, shipping queries etc.
Is the A201SYZQ04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A201SYZQ04 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and RS have stock available or on a lead time for A201SYZQ04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A201SYZQ04 often in real-time on the comparison pages.
What if I can't find stock of A201SYZQ04?
You can fill out our help required form which you can use to request a quote for A201SYZQ04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.