Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.17
|
No stock
|
Buy Now | |
RS Americas
from US$3.36
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$3.35
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$2.97
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$3.31
|
6
in stock
|
Buy Now | |
Avnet America
from US$2.61
|
-
|
Buy Now | |
element14
from US$5.77
|
-
|
Buy Now | |
Farnell
from US$3.65
|
-
|
Buy Now |
Switch Operation | On-On |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | - |
Contact Current Max | - |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 20V |
Switch Terminals | Solder |
Alcoswitch, SWITCH, A TOGGLE, S ACTUATOR, Y BUSHING, Z TERMINAL, B CONTACT | TE Connectivity A201SYZB04 | RS Americas |
A201Syzb04 |Alcoswitch Te Connectivity A201SYZB04 | Newark Electronics |
Toggle Switches SWITCH TOGGLE | Rapid Electronics |
Switch,toggle,2P,on on,panel mount,5A | RS |
Switch Toggle ON None ON DPDT Long Baton Toggle Wire Lug 20VAC 20VDC 0.4VA Panel Mount with Threads Bulk | Avnet America |
72R6953 | element14 |
SWITCH, TOGGLE, DPDT, 20V | Farnell |
Where can I find additional details, specifications and documents for a A201SYZB04?
Additional datasheets, footprints and schematics for A201SYZB04 are listed on our Part Details page. You can also find images and similar parts to A201SYZB04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A201SYZB04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A201SYZB04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A201SYZB04 fall under?
The A201SYZB04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A201SYZB04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A201SYZB04 you can contact the distributor directly for product support, shipping queries etc.
Is the A201SYZB04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A201SYZB04 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Chip One Stop and RS have stock available or on a lead time for A201SYZB04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A201SYZB04 often in real-time on the comparison pages.
What if I can't find stock of A201SYZB04?
You can fill out our help required form which you can use to request a quote for A201SYZB04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.