Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.85
Switch Operation | On-On |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | - |
Contact Current Max | - |
Switch Mounting | Through Hole |
Contact Voltage AC Nom | - |
Switch Terminals | Solder |
Toggle Switch, Gemini Series, Dpdt, On-On, Panel, 20 V Rohs Compliant: Yes |Te Connectivity A201SYCB04 | Newark Electronics |
Switch,toggle,2P,on on,PCB mount,5A | RS |
Switch Toggle ON None ON DPDT Long Baton Toggle PC Pins 20VAC 20VDC 0.4VA PC Mount with Threads Bulk | Avnet America |
Alcoswitch, Switch, toggle,2P, on on, PCB mount,5A | TE Connectivity A201SYCB04 | RS Americas |
Where can I find additional details, specifications and documents for a A201SYCB04?
Additional datasheets, footprints and schematics for A201SYCB04 are listed on our Part Details page. You can also find images and similar parts to A201SYCB04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A201SYCB04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A201SYCB04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A201SYCB04 fall under?
The A201SYCB04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A201SYCB04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A201SYCB04 you can contact the distributor directly for product support, shipping queries etc.
Is the A201SYCB04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A201SYCB04 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Avnet America have stock available or on a lead time for A201SYCB04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A201SYCB04 often in real-time on the comparison pages.
What if I can't find stock of A201SYCB04?
You can fill out our help required form which you can use to request a quote for A201SYCB04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.