Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Operation | On-On |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | - |
Contact Current Max | 5A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 250V |
Switch, Toggle, Dpdt, 5A, 250V | Newark Electronics |
Gemini Series A Miniature Toggle Switch 2-Pole ON-ON Short Bat Silver Contacts Right Angle Termination | Avnet America |
SWITCH, A TOGGLE, M ACTUATOR, D9 BUSHING, A TERMINAL, Q CONTACT | TE Connectivity A201MD9AQ04 | RS Americas |
Where can I find additional details, specifications and documents for a A201MD9AQ04?
Additional datasheets, footprints and schematics for A201MD9AQ04 are listed on our Part Details page. You can also find images and similar parts to A201MD9AQ04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A201MD9AQ04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A201MD9AQ04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A201MD9AQ04 fall under?
The A201MD9AQ04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A201MD9AQ04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A201MD9AQ04 you can contact the distributor directly for product support, shipping queries etc.
Is the A201MD9AQ04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A201MD9AQ04 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for A201MD9AQ04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A201MD9AQ04 often in real-time on the comparison pages.
What if I can't find stock of A201MD9AQ04?
You can fill out our help required form which you can use to request a quote for A201MD9AQ04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.