Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Illumination | Non Illuminated |
---|---|
Contact Configuration | DPST |
Switch Operation | On-On |
Actuator / Cap Colour | Black |
Switch Mounting | Panel Mount |
Contact Current Max | 5A |
Contact Voltage AC Nom | 250V |
Switch, Rocker, Dpst, 5A, 250V, Black | Newark Electronics |
SWITCH, ROCKER, DPST, 5A, 250V, BLACK | element14 |
Gemini Series A Rocker Switch 2-Pole ON-ON Snap-In Actuator with Beveled Frame Silver Contact Wire Lug Terminals Black/Black | Avnet America |
Black DPDT Rocker Switch, On-On, 5 A @ 28 V dc +85degC -30degC 15.72mm 12.7mm | TE Connectivity A201J51ZQ0004 | RS Americas |
Where can I find additional details, specifications and documents for a A201J51ZQ0004?
Additional datasheets, footprints and schematics for A201J51ZQ0004 are listed on our Part Details page. You can also find images and similar parts to A201J51ZQ0004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A201J51ZQ0004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A201J51ZQ0004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A201J51ZQ0004 fall under?
The A201J51ZQ0004 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A201J51ZQ0004 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A201J51ZQ0004 you can contact the distributor directly for product support, shipping queries etc.
Is the A201J51ZQ0004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A201J51ZQ0004 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for A201J51ZQ0004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A201J51ZQ0004 often in real-time on the comparison pages.
What if I can't find stock of A201J51ZQ0004?
You can fill out our help required form which you can use to request a quote for A201J51ZQ0004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.