Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A19408-000,
9-1201131-6 |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.66
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.02
|
1,500
in stock
|
Buy Now | |
Distrelec
from US$1.27
|
1,000
in stock
|
Buy Now | |
Conrad
from US$1.22
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$1.41
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$1.47
|
500
in stock
|
Buy Now | |
Avnet America
from US$0.96
|
-
|
Buy Now | |
RS Americas
from US$2.11
|
-
|
Buy Now | |
Boersig
from US$1.07
|
-
|
Buy Now | |
TTI Europe
from US$0.77
|
-
|
Buy Now | |
Sager
from US$0.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Yellow |
---|---|
Shrink Ratio | 2:1 |
Markers per Sleeve | 2 |
Compatible Cable Diameter | .069 – .105in, 1.7 – 2.6mm |
Sleeve Length | 1in, 25mm |
Recovered Inside Diameter | 1.5mm, .06in |
Supplied Diameter | .126in, 3.2mm |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Recommended Printer | See Printer Ribbon Matrix |
Number of Prescores | 1 |
Printer Technology | Thermal Transfer |
Tubing Type | Ladder |
Tubing Grade | Low Fire Hazard |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Wire Labels&Markers HX-SCE-1K-3.2-50-S1-4 | Rapid Electronics |
HX-SCE-1K-3.2-50-S1-4This text is machine translated. | Conrad |
Wire Labels & Markers Hx-Sce-1K-3.2-50-S1-4 |Raychem Te Connectivity A19408-000 | Newark Electronics |
Zero-Hal marker sleeves | RS Americas |
Wire Labels & Markers HX-SCE-1K-3.2-50-S1-4 | Sager |
Where can I find additional details, specifications and documents for a A19408-000?
Additional datasheets, footprints and schematics for A19408-000 are listed on our Part Details page. You can also find images and similar parts to A19408-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A19408-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A19408-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A19408-000 fall under?
The A19408-000 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to A19408-000 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A19408-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A19408-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A19408-000 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Conrad, Newark Electronics and Chip One Stop have stock available or on a lead time for A19408-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A19408-000 often in real-time on the comparison pages.
What if I can't find stock of A19408-000?
You can fill out our help required form which you can use to request a quote for A19408-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.