Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A19105-000,
7-1201434-0 |
Wire Size | 24AWG |
---|---|
Impedance | 124Ω |
Cable Type | Cheminax |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Coaxial Cables 2424A1631-9 | Sager |
Where can I find additional details, specifications and documents for a A19105-000?
Additional datasheets, footprints and schematics for A19105-000 are listed on our Part Details page. You can also find images and similar parts to A19105-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A19105-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A19105-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A19105-000 fall under?
The A19105-000 is listed under Wire & Cable > High Speed Digital & Data Cable.
Can I view similar or alternative parts?
You can view similar parts to A19105-000 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A19105-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A19105-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A19105-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for A19105-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A19105-000 often in real-time on the comparison pages.
What if I can't find stock of A19105-000?
You can fill out our help required form which you can use to request a quote for A19105-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.