Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A18003-000,
9-1201131-2 |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.99
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.12
|
2,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.54
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.57
|
2,000
in stock
|
Buy Now | |
Distrelec
from US$1.41
|
2,000
in stock
|
Buy Now | |
Heilind Electronics
from US$1.71
|
750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.71
|
250
in stock
|
Buy Now | |
Avnet America
from US$1.42
|
-
|
Buy Now | |
Boersig
from US$1.59
|
-
|
Buy Now | |
TTI Europe
from US$1.13
|
-
|
Buy Now | |
Sager
from US$1.00
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Yellow |
---|---|
Shrink Ratio | 2:1 |
Markers per Sleeve | 2 |
Sleeve Length | 1in, 25mm |
Recovered Inside Diameter | 6.3mm, .25in |
Compatible Cable Diameter | 6.9 – 10.7mm, .26 – .449in |
Supplied Diameter | .5in, 12.7mm |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Number of Prescores | 1 |
Recommended Printer | See Printer Ribbon Matrix |
Printer Technology | Thermal Transfer |
Tubing Grade | Low Fire Hazard |
Tubing Type | Ladder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Wire Labels & Markers Hx-Sce-1K-12.7-50-S1-4 |Raychem Te Connectivity A18003-000 | Newark Electronics |
Wire Labels&Markers HX-SCE-1K-12.7-50S14 | Rapid Electronics |
A18003-000 9-1201131-2 | Heilind Electronics |
Wire Labels & Markers HX-SCE-1K-12.7-50S14 | Sager |
Where can I find additional details, specifications and documents for a A18003-000?
Additional datasheets, footprints and schematics for A18003-000 are listed on our Part Details page. You can also find images and similar parts to A18003-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A18003-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A18003-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A18003-000 fall under?
The A18003-000 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to A18003-000 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A18003-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A18003-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A18003-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for A18003-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A18003-000 often in real-time on the comparison pages.
What if I can't find stock of A18003-000?
You can fill out our help required form which you can use to request a quote for A18003-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.