Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A165103001,
7-1200587-4 |
Prices starting from US$11.98
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$11.98
|
5,400
in stock
|
Buy Now | |
Heilind Electronics
from US$22.38
|
1,200
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$22.38
|
400
in stock
|
Buy Now | |
Rapid Electronics
from US$17.91
|
356
in stock
|
Buy Now | |
Chip One Stop
from US$21.40
|
168
in stock
|
Buy Now | |
Farnell
from US$24.50
|
168
in stock
|
Buy Now | |
Avnet America
from US$17.96
|
-
|
Buy Now | |
Boersig
from US$19.62
|
-
|
Buy Now | |
Sager
from US$15.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Braid Material | Copper |
---|---|
Plating | Tin |
Length | 100m, 328.08ft |
Weight (Nominal) | 42kg/km |
DC Resistance (Nominal) | 5.2mΩ |
Braid Coverage | 93% |
Packaging Quantity | 100 |
Packaging Method | Reel |
Product Type | Braid |
Operating Temperature Range | -65 – 150°C |
A165103001 7-1200587-4 | Heilind Electronics |
Spiral Wraps Sleeves Tubing&Conduit | Rapid Electronics |
SLEEVING CABLE MANAGEMENT ACCESSORIES | Farnell |
Cable Accessories Braid Copper Tin | Avnet America |
Spiral Wraps, Sleeves, Tubing & Conduit RAY-101-7.5(100) | Sager |
Where can I find additional details, specifications and documents for a A165103001?
Additional datasheets, footprints and schematics for A165103001 are listed on our Part Details page. You can also find images and similar parts to A165103001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A165103001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A165103001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A165103001 fall under?
The A165103001 is listed under Harnessing > Cable Braids.
Can I view similar or alternative parts?
You can view similar parts to A165103001 when available in the Cable Braids range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A165103001 you can contact the distributor directly for product support, shipping queries etc.
Is the A165103001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A165103001 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Heilind Electronics Asia, Rapid Electronics and Chip One Stop have stock available or on a lead time for A165103001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A165103001 often in real-time on the comparison pages.
What if I can't find stock of A165103001?
You can fill out our help required form which you can use to request a quote for A165103001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.