Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A13251-000,
6-1202061-8 |
Cable Shield Material | Tin, Silver |
---|---|
Shield Outside Diameter (Max) | 3 mm |
Lead Plating Material | Tin |
Lead Color | White/White With Black Stripe |
Lead Stranding | Stranded |
Pre-Installed Lead Type | 55A0111 |
Conductor Outside Diameter | .25 – .7mm, .01 – .027in |
Dielectric Outside Diameter | .094in, 2.4mm |
Overall Length | 17mm, .85in, 21.5mm, .67in |
Jacket Outside Diameter | .06 – .14in, 1.5 – 3.6mm |
Pre-Installed Lead Wire Size | 24AWG, .24mm² |
Government Qualified | No |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Temperature Indicator Type | No |
Applies To | Coaxial Cable |
Splice Type | SolderSleeve |
Product Type | Coax Terminator |
Temperature Indicator | No |
Termination Method | Solder |
Operating Temperature (Max) | 125°C |
Resistance Properties | Immersion Protection |
Cable Accessories Solder Sleeve Wire Terminator Cross-Linked Polyvinylidene Fluoride Transparent Blue | Avnet America |
Solder Sleeves & Shield Tubing D-584-1224-90/9 | Sager |
Where can I find additional details, specifications and documents for a A13251-000?
Additional datasheets, footprints and schematics for A13251-000 are listed on our Part Details page. You can also find images and similar parts to A13251-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A13251-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A13251-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A13251-000 fall under?
The A13251-000 is listed under Harnessing > Interconnect Devices > Coax Cable Termination.
Can I view similar or alternative parts?
You can view similar parts to A13251-000 when available in the Coax Cable Termination range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A13251-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A13251-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A13251-000 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for A13251-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A13251-000 often in real-time on the comparison pages.
What if I can't find stock of A13251-000?
You can fill out our help required form which you can use to request a quote for A13251-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.