Status: | Unknown |
---|---|
Series: | A Series |
RoHS: | Unknown |
Prices starting from US$2.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.52
|
64
in stock
|
Buy Now | |
Newark Electronics
from US$4.45
|
497
in stock
|
Buy Now | |
element14
from US$3.97
|
497
in stock
|
Buy Now | |
Farnell
from US$4.22
|
497
in stock
|
Buy Now | |
Rapid Electronics
from US$5.36
|
96
in stock
|
Buy Now | |
Chip One Stop
from US$6.58
|
96
in stock
|
Buy Now | |
RS Americas
from US$4.68
|
80
in stock
|
Buy Now | |
Avnet America
from US$6.23
|
-
|
Buy Now | |
TTI Europe
from US$2.77
|
-
|
Buy Now |
Switch Operation | (On)-Off-(On) |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | A Series |
Contact Current Max | - |
Switch Mounting | Panel |
Contact Voltage AC Nom | 20V |
Switch Terminals | PC Pin |
Contact Voltage DC Nom | 20V |
SVHC | Lead (15-Jan-2019) |
Actuation Type | Lever |
Bush Thread Length | 7.11mm |
Contact Resistance | 30mohm |
Contact Resistance Max | 30mohm |
Contact Voltage AC Max | 20VAC |
Contact Voltage DC Max | 20VDC |
Dielectric Strength VDC | 1000V |
External Depth | 6.7mm |
External Length / Height | 34.5mm |
External Width | 12.7mm |
Flammability Rating | UL94V-0 |
Height | 9.09mm |
Insulation Resistance | 30Mohm |
Insulation Resistance Voltage | 500VDC |
Lead Spacing | 4.7mm |
Lever Length | 10.4mm |
No. of Electrical Operations | 30000 |
No. of Mechanical Operations | 30000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
Shaft Diameter | 2.92mm |
Switching Power Max | 0.4VA |
Thread Size | 1/4 x 40NS |
Toggle Switch, A Series, Spdt, (On)-Off-(On), Panel, 20 V Rohs Compliant: Yes |Te Connectivity A105SYCB04 | Newark Electronics |
TOGGLE SWITCH, SPDT, ON-OFF-ON | element14 |
Toggle SW SP (ON)-OFF-(ON) BAT PC TOGGLE SWITCH | Rapid Electronics |
Alcoswitch, SWITCH, A TOGGLE, S ACTUATOR, Y BUSHING, C TERMINAL, B CONTACT | TE Connectivity A105SYCB04 | RS Americas |
Switch,toggle,1P,(on) off (on),PCB mnt | RS |
Switch Toggle (ON) OFF (ON) SPDT Long Baton Toggle PC Pins 20VAC 20VDC 0.4VA PC Mount with Threads Bulk | Avnet America |
TOGGLE SW SPDT 0.4VA 20V | TTI Europe |
Where can I find additional details, specifications and documents for a A105SYCB04?
Additional datasheets, footprints and schematics for A105SYCB04 are listed on our Part Details page. You can also find images and similar parts to A105SYCB04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A105SYCB04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A105SYCB04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A105SYCB04 fall under?
The A105SYCB04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A105SYCB04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A105SYCB04 you can contact the distributor directly for product support, shipping queries etc.
Is the A105SYCB04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A105SYCB04 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for A105SYCB04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A105SYCB04 often in real-time on the comparison pages.
What if I can't find stock of A105SYCB04?
You can fill out our help required form which you can use to request a quote for A105SYCB04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.