Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.80
Switch Operation | On-Off-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | - |
Contact Current Max | - |
Switch Mounting | Through Hole |
Contact Voltage AC Nom | 20V |
Toggle Switches SWITCH TOGGLE | Rapid Electronics |
Alcoswitch, SWITCH, A TOGGLE, S ACTUATOR, Y BUSHING, Z TERMINAL, B CONTACT | TE Connectivity A103SYZB04 | RS Americas |
A103Syzb04 |Alcoswitch Te Connectivity A103SYZB04 | Newark Electronics |
Gemini Series A Miniature Toggle Switch 1-Pole ON-OFF-ON Long Bat Gold Contacts Wire Lug Termination | Avnet America |
Where can I find additional details, specifications and documents for a A103SYZB04?
Additional datasheets, footprints and schematics for A103SYZB04 are listed on our Part Details page. You can also find images and similar parts to A103SYZB04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A103SYZB04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A103SYZB04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A103SYZB04 fall under?
The A103SYZB04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A103SYZB04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A103SYZB04 you can contact the distributor directly for product support, shipping queries etc.
Is the A103SYZB04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A103SYZB04 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for A103SYZB04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A103SYZB04 often in real-time on the comparison pages.
What if I can't find stock of A103SYZB04?
You can fill out our help required form which you can use to request a quote for A103SYZB04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.