Status: | Unknown |
---|---|
Series: | GEMINI Series |
RoHS: | Unknown |
Switch Operation | On-Off-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | GEMINI Series |
Contact Current Max | - |
Switch Mounting | Panel |
Contact Voltage AC Nom | 20V |
Switch Terminals | PC Pin |
Contact Voltage DC Nom | 20V |
SVHC | Lead (15-Jan-2019) |
Actuation Type | Bat |
Bush Thread Length | 8.9mm |
Contact Resistance | 30mohm |
Contact Resistance Max | 30mohm |
Contact Voltage AC Max | 20V |
Contact Voltage DC Max | 20V |
Dielectric Strength VDC | 1000V |
External Depth | 12.91mm |
External Length / Height | 9.09mm |
External Width | 12.7mm |
Flammability Rating | UL94V-0 |
Height | 5.21mm |
Insulation Resistance | 30Mohm |
Insulation Resistance Voltage | 500VDC |
Lead Spacing | 4.7mm |
Lever Length | 10.4mm |
No. of Electrical Operations | 30000 |
No. of Mechanical Operations | 30000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
Switching Power Max | 0.4VA |
Thread Size | 1/4 x 40NS |
Toggle Switch, Gemini Series, Spdt, On-Off-On, Panel, 20 V Rohs Compliant: Yes |Te Connectivity A103SYCB04 | Newark Electronics |
Toggle Switch SPDT On-off-on Latched | Rapid Electronics |
Gemini Series A Miniature Toggle Switch 1-Pole ON-OFF-ON Long Bat Gold Contacts Printed Circuit Termination | Avnet America |
SWITCH, A TOGGLE, S ACTUATOR, Y BUSHING, C TERMINAL, B CONTACT | TE Connectivity A103SYCB04 | RS Americas |
Where can I find additional details, specifications and documents for a A103SYCB04?
Additional datasheets, footprints and schematics for A103SYCB04 are listed on our Part Details page. You can also find images and similar parts to A103SYCB04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A103SYCB04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A103SYCB04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A103SYCB04 fall under?
The A103SYCB04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A103SYCB04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A103SYCB04 you can contact the distributor directly for product support, shipping queries etc.
Is the A103SYCB04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A103SYCB04 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for A103SYCB04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A103SYCB04 often in real-time on the comparison pages.
What if I can't find stock of A103SYCB04?
You can fill out our help required form which you can use to request a quote for A103SYCB04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.