Status: | Unknown |
---|---|
Series: | GEMINI Series |
RoHS: | Unknown |
Prices starting from US$2.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.13
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.76
|
1,921
in stock
|
Buy Now | |
element14
from US$2.81
|
1,921
in stock
|
Buy Now | |
Farnell
from US$3.02
|
1,921
in stock
|
Buy Now | |
RS Americas
from US$2.23
|
600
in stock
|
Buy Now | |
Rapid Electronics
from US$2.91
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$3.57
|
1
in stock
|
Buy Now | |
Avnet America
from US$2.70
|
-
|
Buy Now |
Switch Operation | On-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | GEMINI Series |
Contact Current Max | 5A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 250V |
Switch Terminals | Solder |
Contact Voltage DC Nom | 30V |
SVHC | Lead (27-Jun-2018) |
Actuation Type | Bat |
Bush Thread Length | 8.9mm |
Contact Current @ Contact Voltage AC Max | 2A |
Contact Current @ Contact Voltage DC Max | 5A |
Contact Current AC Max | 5A |
Contact Current DC Max | 5A |
Contact Resistance | 30mohm |
Contact Resistance Max | 30mohm |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 30V |
Dielectric Strength VDC | 1000V |
External Depth | 0.27" |
External Length / Height | 8.9mm |
External Width | 0.5" |
Flammability Rating | UL94V-0 |
Height | 0.35" |
Insulation Resistance | 1000Mohm |
Lead Spacing | 4.7mm |
Material | Thermoset |
No. of Mechanical Operations | 30000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
Switch Action | break before make |
Thread Size | 1/4 x 40NS |
Toggle Switch, Gemini Series, Spdt, On-On, Panel, 5 A, 250 V Rohs Compliant: Yes |Te Connectivity A101SYZQ04 | Newark Electronics |
SWITCH, SPDT, 5A, 125VAC, WIRE LUG | element14 |
Toggle Switch SPDT On-On 5 A@ 125 V ac Panel Mount | TE Connectivity A101SYZQ04 | RS Americas |
Toggle Switches SP ON-ON LNG BAT PC TOGGLE SWITCH | Rapid Electronics |
ER - Toggle Switch | RS |
Switch Toggle ON None ON SPDT Long Baton Toggle Wire Lug 5A 250VAC 28VDC Panel Mount with Threads Bulk | Avnet America |
Where can I find additional details, specifications and documents for a A101SYZQ04?
Additional datasheets, footprints and schematics for A101SYZQ04 are listed on our Part Details page. You can also find images and similar parts to A101SYZQ04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A101SYZQ04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A101SYZQ04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A101SYZQ04 fall under?
The A101SYZQ04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A101SYZQ04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A101SYZQ04 you can contact the distributor directly for product support, shipping queries etc.
Is the A101SYZQ04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A101SYZQ04 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Rapid Electronics have stock available or on a lead time for A101SYZQ04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A101SYZQ04 often in real-time on the comparison pages.
What if I can't find stock of A101SYZQ04?
You can fill out our help required form which you can use to request a quote for A101SYZQ04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.