A101SYZB04 Switches, Relays & Solenoids by TE Connectivity

SWITCH TOGGLE SPDT 20V

Status: Unknown
Series: A Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.21

Distributor Stock
Logo for Farnell
Farnell
from US$4.59
14
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$3.21
119
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.06
119
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.36
14
in stock
Buy Now
Logo for element14
element14
from US$4.87
14
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.52
-
Buy Now
Logo for RS Americas
RS Americas
from US$4.12
-
Buy Now

Specifications

Switch Operation On-On
Contact Configuration SPDT
Illumination Non Illuminated
Product Range A Series
Contact Current Max -
Switch Mounting Through Hole
Contact Voltage AC Nom 20V

Alternative Descriptions

Toggle Switches SWITCH TOGGLE | Rapid Electronics
Switch, Toggle, Spdt, 20V | Newark Electronics
SWITCH, TOGGLE, SPDT, 20V | element14
Switch Toggle ON None ON SPDT Long Baton Toggle Wire Lug 20VAC 20VDC 0.4VA Panel Mount with Threads Bulk | Avnet America
Toggle Switch SPDT On-On, 0.4 A@ 20 V, PCB | TE Connectivity A101SYZB04 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a A101SYZB04?

Additional datasheets, footprints and schematics for A101SYZB04 are listed on our Part Details page. You can also find images and similar parts to A101SYZB04 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A101SYZB04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A101SYZB04 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A101SYZB04 fall under?

The A101SYZB04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to A101SYZB04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A101SYZB04 you can contact the distributor directly for product support, shipping queries etc.

Is the A101SYZB04 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for A101SYZB04 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for A101SYZB04.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A101SYZB04 often in real-time on the comparison pages.

What if I can't find stock of A101SYZB04?

You can fill out our help required form which you can use to request a quote for A101SYZB04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay