Status: | Unknown |
---|---|
Series: | GEMINI Series |
RoHS: | Unknown |
Prices starting from US$2.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.32
|
35
in stock
|
Buy Now | |
RS Americas
from US$2.87
|
766
in stock
|
Buy Now | |
Newark Electronics
from US$4.60
|
530
in stock
|
Buy Now | |
element14
from US$3.27
|
76
in stock
|
Buy Now | |
Farnell
from US$3.98
|
76
in stock
|
Buy Now | |
Avnet America
from US$5.31
|
-
|
Buy Now | |
TTI Europe
from US$2.19
|
-
|
Buy Now |
Switch Operation | On-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | GEMINI Series |
Contact Current Max | - |
Switch Mounting | Panel |
Contact Voltage AC Nom | 20V |
Switch Terminals | PC Pin |
Contact Voltage DC Nom | 20V |
SVHC | Lead (15-Jan-2019) |
Actuation Type | Bat |
Bush Thread Length | 8.9mm |
Contact Resistance | 30mohm |
Contact Resistance Max | 30mohm |
Contact Voltage AC Max | 20V |
Contact Voltage DC Max | 20V |
Dielectric Strength VDC | 1000V |
External Depth | 12.91mm |
External Length / Height | 9.09mm |
External Width | 12.7mm |
Flammability Rating | UL94V-0 |
Height | 5.21mm |
Insulation Resistance | 30Mohm |
Insulation Resistance Voltage | 500VDC |
Lead Spacing | 4.7mm |
Lever Length | 10.4mm |
No. of Electrical Operations | 30000 |
No. of Mechanical Operations | 30000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
Switching Power Max | 0.4VA |
Thread Size | 1/4 x 40NS |
Switch, Toggle, PC Mount, 0.4 VA, 20 VAC/VDC, SPDT, 1000 Megohms @ 500 VDC | TE Connectivity A101SYCB04 | RS Americas |
Switch, Toggle, Spdt, 20V | Newark Electronics |
Switch,Toggle,PCMount,0.4VA,20VAC/VDC | RS |
Switch Toggle ON None ON SPDT Long Baton Toggle PC Pins 20VAC 20VDC 0.4VA PC Mount with Threads Bulk | Avnet America |
TOGGLE SW SPDT 0.4VA 20V | TTI Europe |
Where can I find additional details, specifications and documents for a A101SYCB04?
Additional datasheets, footprints and schematics for A101SYCB04 are listed on our Part Details page. You can also find images and similar parts to A101SYCB04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A101SYCB04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A101SYCB04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A101SYCB04 fall under?
The A101SYCB04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A101SYCB04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A101SYCB04 you can contact the distributor directly for product support, shipping queries etc.
Is the A101SYCB04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A101SYCB04 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for A101SYCB04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A101SYCB04 often in real-time on the comparison pages.
What if I can't find stock of A101SYCB04?
You can fill out our help required form which you can use to request a quote for A101SYCB04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.