A07836-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for A07836-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for A07836-000
Series Information for A07836-000 - TE Connectivity
  • Status: Active
  • Aliases: A07836-000, 2-1200398-8
  • Product Code: C549
  • Global Product Line: 753
  • GPL Description: ENERGY

Description

HVES-1521D-CE

Specifications

Flexibility:
Flexible
Number of Cores:
1
Cross-Section Range:
4 – 4/0AWG/kcmil
Insulation Diameter (Plastic):
.6 – .9in
Insulation Diameter (PILC):
.65 – 1.05in
Conductor Diameter:
.23 – .53in
Voltage Class:
≤ 15kV
Design Specification:
IEEE-404
Application Type:
Live End Seal
Product Use:
Heat Shrinkble shielded power cable splices
Installation Instruction:
English
Product Availability:
AMERICAS
Mechanical Connectors Included:
No
Product Type:
Medium Voltage Live End Seal
Adhesive Coating:
Yes
Cable Shield Style:
Tape
Shelf Life:
Unlimited
Product Family:
HVES
Component Design:
Heat Shrink
Mechanical Lug Included (Conductor):
No
Insulation:
Plastic
Technology:
Heat Shrink
Material System:
Polymeric
Coating Style:
Inline

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability