Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A03999-000,
9-1200619-8 |
Lead Plating Material | Silver |
---|---|
Lead Stranding | Stranded |
Lead Color | White |
Pre-Installed Lead Type | M22759/81 |
Pre-Installed Lead | Yes |
Expanded Inside Diameter (Min) | 1.9mm, .075in |
Recovered Inside Diameter (Max) | .5mm, .02in |
Dielectric Outside Diameter (Max) | .02in, .5mm |
Jacket Outside Diameter | 1.9mm, .075in |
Pre-Installed Lead Wire Size | 475CMA, 24AWG, .24mm² |
Overall Length | 16.5mm, .65in |
Shield Outside Diameter (Min) | .035in, .9mm |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Government Qualified | No |
Temperature Indicator | Yes |
Product Type | Shield Terminator |
Splice Type | Shield Terminator |
Temperature Indicator Type | Fusible Ring |
Termination Method | Solder |
Wire Temperature (Max) | 125°C |
Operating Temperature (Max) | 150°C |
Resistance Properties | Immersion Protection |
Cable Accessories Solder Sleeve Shield Terminator | Avnet America |
Solder Sleeves & Shield Tubing SO63-1-W1-24-9-100 | Sager |
Where can I find additional details, specifications and documents for a A03999-000?
Additional datasheets, footprints and schematics for A03999-000 are listed on our Part Details page. You can also find images and similar parts to A03999-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A03999-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A03999-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A03999-000 fall under?
The A03999-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to A03999-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A03999-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A03999-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A03999-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for A03999-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A03999-000 often in real-time on the comparison pages.
What if I can't find stock of A03999-000?
You can fill out our help required form which you can use to request a quote for A03999-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.