Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A03838-000,
1-1202093-0 |
TE Adapter Code | 41 |
---|---|
Color | Olive Drab |
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
Material | Aluminum |
Adapter Entry Size | 6 |
Cable Entry Diameter | .2 – 9.5mm, .01 – .38in |
Cable Diameter Range | .188 – .3in, 4.8 – 7.6mm |
Connector Detail Specification Number | MS27479, MS27480, MS27497, MS27665, MS27656, MS27472, MS27473, MS24266, MS27474, MS27484, MS27653, MS27467, MS27468, MS27481, MS27652, MS27661 |
Connector General Specification Number | MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T, MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series II/Class E,P,T |
Adapter Angle | 00 |
Connector Shell Size | 17, E |
Style | Band Adapter |
Pluggable I/O Accessory Type | Band |
Termination Device Type | Band Strap |
Overbraid Termination | Band |
Salt Spray Resistance | 500Hr |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Banding Backshell with Band Strap for MIL-DTL-38999 Series II Circular Connectors 11 Shell Size Aluminum Alloy Straight | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters HS TUBING A03838-000 | Sager |
Where can I find additional details, specifications and documents for a A03838-000?
Additional datasheets, footprints and schematics for A03838-000 are listed on our Part Details page. You can also find images and similar parts to A03838-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A03838-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A03838-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A03838-000 fall under?
The A03838-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to A03838-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A03838-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A03838-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A03838-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for A03838-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A03838-000 often in real-time on the comparison pages.
What if I can't find stock of A03838-000?
You can fill out our help required form which you can use to request a quote for A03838-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.