A03324-000 Interconnect Devices by TE Connectivity

S02-08-R-90-T

Status: Active
Series: -
RoHS: Unknown
Aliases: A03324-000,
1-1201871-5
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Lead Stranding Stranded
Lead Plating Material Tin
Lead Color White/Black
Pre-Installed Lead Yes
Pre-Installed Lead Type 55A0111-26-XX
Dielectric Outside Diameter (Max) 1.25mm, .05in
Shield Outside Diameter (Min) .085in, 2.15mm
Pre-Installed Lead Wire Size 26AWG, 177CMA, .09mm²
Overall Length 16.5mm, .65in
Expanded Inside Diameter (Min) 5.08mm, .2in
Recovered Inside Diameter (Max) .05in, 1.25mm
Wire Size 22AWG, .34mm²
Jacket Outside Diameter .34in, 4.3mm
MIL/NAS Specification (MIL-S-83519, NAS-1747) AS83519/2
Government Qualified Yes
Splice Type Shield Terminator
Temperature Indicator Type Thermochromic
Temperature Indicator Yes
Product Type Shield Terminator
Termination Method Solder
Wire Temperature (Max) 125°C
Resistance Properties Immersion Protection

Compatible Parts


Alternative Descriptions

Shield Terminator Splice Terminal 22AWG 16.5mm Tin White/Black | Avnet America
Solder Sleeves & Shield Tubing S02-08-R-90-T | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a A03324-000?

Additional datasheets, footprints and schematics for A03324-000 are listed on our Part Details page. You can also find images and similar parts to A03324-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A03324-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A03324-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A03324-000 fall under?

The A03324-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.

Can I view similar or alternative parts?

You can view similar parts to A03324-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A03324-000 you can contact the distributor directly for product support, shipping queries etc.

Is the A03324-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for A03324-000 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for A03324-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A03324-000 often in real-time on the comparison pages.

What if I can't find stock of A03324-000?

You can fill out our help required form which you can use to request a quote for A03324-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay