Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A03111-000,
5-1201505-1 |
No distributors results available
View Full Pricing & Stock ComparisonFlexibility | Semi-Rigid |
---|---|
Color | Black |
Wall Thickness | Medium |
Recovered Wall Thickness (Max) | 3.2mm |
Application Diameter (Max) | 144mm |
Application Diameter (Min) | 55mm |
Expanded Inside Diameter (Min) | 160mm |
Recovered Inside Diameter (Max) | 50mm |
Standards | IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247, HD631.2 |
Emission Free | No |
Low Smoke Emission | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Marine-Offshore-Shipbuilding Certified | Yes |
Thermal Resistance | Applicable for Low Temperatures |
UV-Stabilized | Yes |
Non-Toxic & Non-Corrosive Emission | Yes |
Product Use | Insulate, protect & seal power cable joints |
Other Colors Available | No |
Spool Length | 60m |
Product Availability | ANZPAC, China, EMEA, ASIA, AMERICAS |
Material System | Crosslinked Polyolefin |
Technology | Heat Shrink |
Adhesive Coating | No |
Component Design | Heat Shrink |
Shrink Ratio | < 3:1 |
Product Type | Heat Shrink Tubing |
Environmental Resistance | Transformer Oil & Hydrocarbons |
Flammability | Non-Flame-Retardant |
Chemical Resistance | Yes |
Where can I find additional details, specifications and documents for a A03111-000?
Additional datasheets, footprints and schematics for A03111-000 are listed on our Part Details page. You can also find images and similar parts to A03111-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A03111-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A03111-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A03111-000 fall under?
The A03111-000 is listed under Power Systems > Power Cable Accessories > Power Cable Tubing & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A03111-000 when available in the Power Cable Tubing & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A03111-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A03111-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A03111-000 have stock available?
There is no stock from authorised distributors for A03111-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A03111-000 often in real-time on the comparison pages.
What if I can't find stock of A03111-000?
You can fill out our help required form which you can use to request a quote for A03111-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.