A02719-011

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for A02719-011
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for A02719-011
Series Information for A02719-011 - TE Connectivity
  • Status: Active
  • Aliases: MXSU-24A/1XU-3SB
  • Product Code: C779
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

MXSU-24A/1XU-3SB

Specifications

Outer Insulation:
Tube
Number of Cores:
3, 1
Sheath Outside Diameter:
48 – 60mm, 24 – 38mm
Insulation Diameter:
17.6 – 26mm, 17 – 21.9mm
Cross-Section Range:
25 – 70mm², 25 – 95mm²
Conductor Diameter:
5.6 – 12mm
Voltage Class:
≤ 24kV
Armoring:
Wire Steel
Standards:
HD CENELEC 629.2
Application Type:
Transition
Installation Instruction:
English
Product Availability:
AMERICAS, EMEA, ANZPAC, China, ASIA
Mechanical Connectors Included:
Yes
Insulation:
Plastic (XLPE), Paper (PILC)
Cable Shield Style:
Wire Copper
Technology:
Heat Shrink
Product Type:
Medium Voltage Transition Joint

Compatibility

  • Compatible Parts: CN2565-000, C85068N001
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability