Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A00137-000,
9-1199838-6 |
Eyelet | Without |
---|---|
Number of Stubs | 2 |
Design | With Internal Terminator |
Cable Length | 360in, 9144mm |
Coupler Type | In-Line Microcoupler |
Product Type | Data Bus Component |
Cable Type | 10612 (Single Optimized Shield Cable) |
Connection Type | Solder |
Operating Temperature (Max) | 150°C |
Data Bus Components-Microcouplers |Raychem Te Connectivity A00137-000 | Newark Electronics |
Data Bus Components - Microcouplers D-500-0457-2-612-360 | Sager |
Where can I find additional details, specifications and documents for a A00137-000?
Additional datasheets, footprints and schematics for A00137-000 are listed on our Part Details page. You can also find images and similar parts to A00137-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A00137-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A00137-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A00137-000 fall under?
The A00137-000 is listed under Cable Assemblies > Data Bus Components > Data Bus Couplers.
Can I view similar or alternative parts?
You can view similar parts to A00137-000 when available in the Data Bus Couplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A00137-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A00137-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A00137-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for A00137-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A00137-000 often in real-time on the comparison pages.
What if I can't find stock of A00137-000?
You can fill out our help required form which you can use to request a quote for A00137-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.