Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Multicomp Proximity Switches and Reed Sensors |
---|---|
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 9.8mm |
External Width | 25.4mm |
Fixing Centres | 28mm |
Fixing Hole Diameter | 4.7mm |
Length | 38.1mm |
Status: | Unknown |
---|---|
Series: | Aimco Mag-O-Nets® Series |
RoHS: | Unknown |
Magnet Type | Ring |
---|---|
External Diameter | 17.5mm |
Product Range | Aimco Mag-O-Nets® Series |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Proximity Switches and Reed Sensors |
---|---|
Sensor Input | Inductive |
RoHS Compliant | Yes |
Proximity Sensor | Newark Electronics |
ACTUATOR MAGNET, REED SWITCH | element14 |
Where can I find additional details, specifications and documents for a A/M5?
Additional datasheets, footprints and schematics for A/M5 are listed on our Part Details page. You can also find images and similar parts to A/M5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A/M5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A/M5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A/M5 fall under?
The A/M5 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Magnets.
Can I view similar or alternative parts?
You can view similar parts to A/M5 when available in the Magnets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A/M5 you can contact the distributor directly for product support, shipping queries etc.
Is the A/M5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A/M5 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for A/M5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A/M5 often in real-time on the comparison pages.
What if I can't find stock of A/M5?
You can fill out our help required form which you can use to request a quote for A/M5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.