Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
No stock
|
Buy Now |
Connector Type | Crocodile Clip |
---|---|
Current Rating | 15A |
Jaw Opening Max | - |
Insulator Colour | Red |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Contact Plating | Nickel Plated Contacts |
Length | 54mm |
Termination Method | Solder |
ALLIGATOR CLIP, RED, 15A | Farnell |
Where can I find additional details, specifications and documents for a A-8.112-R?
Additional datasheets, footprints and schematics for A-8.112-R are listed on our Part Details page. You can also find images and similar parts to A-8.112-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A-8.112-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A-8.112-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A-8.112-R fall under?
The A-8.112-R is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to A-8.112-R when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A-8.112-R you can contact the distributor directly for product support, shipping queries etc.
Is the A-8.112-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A-8.112-R have stock available?
Authorised distributors including Farnell have stock available or on a lead time for A-8.112-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A-8.112-R often in real-time on the comparison pages.
What if I can't find stock of A-8.112-R?
You can fill out our help required form which you can use to request a quote for A-8.112-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.