Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Plug |
---|---|
Connector Mounting | Cable Mount |
Current Rating | 19A |
Voltage Rating | 30VAC |
Contact Plating | Nickel Plated Contacts |
Connector Colour | Red |
Contact Material | Brass |
Contact Termination Type | Solder |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 3.5mm |
Connector Type | 4mm Banana |
Contact Termination | Solder |
Insulator Material | PE (Polyethylene) |
Length | 45mm |
Voltage Rating VAC | 30V |
PLUG, 19A, 4MM, CABLE, RED | element14 |
Banana, Plug, Solder, Red | Newark Electronics |
Where can I find additional details, specifications and documents for a A-1.107.R?
Additional datasheets, footprints and schematics for A-1.107.R are listed on our Part Details page. You can also find images and similar parts to A-1.107.R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A-1.107.R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A-1.107.R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A-1.107.R fall under?
The A-1.107.R is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to A-1.107.R when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A-1.107.R you can contact the distributor directly for product support, shipping queries etc.
Is the A-1.107.R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A-1.107.R have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for A-1.107.R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A-1.107.R often in real-time on the comparison pages.
What if I can't find stock of A-1.107.R?
You can fill out our help required form which you can use to request a quote for A-1.107.R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.