Status: | Unknown |
---|---|
Series: | San Ace 120W Series |
RoHS: | Unknown |
Prices starting from US$31.10
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 120mm |
External Depth | 38mm |
Noise Rating | 39dBA |
Flow Rate - Imperial | 99cu.ft/min |
Flow Rate - Metric | 2.8m³/min |
Bearing Type | Ball |
Power Connection Type | 3 Lead Wires |
Current Rating | 380mA |
Product Range | San Ace 120W Series |
Power Rating | - |
IP Rating | IP68 |
Axial Fan, Splash Proof, Ip68, Ball, 120W Series, 12 Vdc, 120 Mm, 38 Mm, 99 Cu.ft/Min, 2.8 M3/Min Rohs Compliant: Yes |Sanyo Denki 9WP1212H1011 | Newark Electronics |
FAN, IP68 WATERPROOF 120X25MM 12VDC | element14 |
IP68 waterproof fan, 119mm 168cu.m/h 12V | RS |
DC Tubeaxial Fan, 12 VDC, 4.56 w, 99 CFM, 120mm sq. | Carlton-Bates |
Sanyo Denki Axial Fan DC 120x120x38mm 12V 168m³/h IP68 | Distrelec |
DC Fans DC Axial Fan, 120x120x38mm, 12VDC, 99CFM, Splash Proof, Ribless, Tach, IP68 | Sager |
Where can I find additional details, specifications and documents for a 9WP1212H1011?
Additional datasheets, footprints and schematics for 9WP1212H1011 are listed on our Part Details page. You can also find images and similar parts to 9WP1212H1011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9WP1212H1011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9WP1212H1011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9WP1212H1011 fall under?
The 9WP1212H1011 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 9WP1212H1011 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9WP1212H1011 you can contact the distributor directly for product support, shipping queries etc.
Is the 9WP1212H1011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9WP1212H1011 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Carlton-Bates have stock available or on a lead time for 9WP1212H1011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9WP1212H1011 often in real-time on the comparison pages.
What if I can't find stock of 9WP1212H1011?
You can fill out our help required form which you can use to request a quote for 9WP1212H1011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.