9WP0624H401 Fans & Cooling Devices by Sanyo Denki

AXIAL FAN 60MM 24VDC 60mA

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$17.42


Distributor Starting From Stock
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$17.42
258
Buy Now
Logo for Farnell Farnell US$42.97
22
Buy Now
Logo for Newark Electronics Newark Electronics US$23.40
10
Buy Now
Logo for element14 element14 US$24.52
10
Buy Now
Logo for EAO UK EAO UK -
221
Buy Now
Logo for Carlton-Bates Carlton-Bates US$29.43
-
Buy Now
Logo for Distrelec Distrelec US$36.98
-
Buy Now
Logo for Sager Sager US$18.25
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage 24V
Current Type DC
Fan Frame Size 60mm
External Depth 25mm
Noise Rating 28dBA
Flow Rate - Imperial 18.7cu.ft/min
Flow Rate - Metric 0.53m³/min
Bearing Type Ball
Power Rating 1.44W

Alternative Descriptions

Fan: DC | Transfer Multisort Elektronik
Sanyo Denki San Ace 9WP Series Axial Fa | RS
DC AXIAL FAN, 18.7CU.FT/MIN, BALL, 60MM | Farnell
Dc Axial Fan, 18.7Cu.ft/Min, Ball, 60Mm Rohs Compliant: Yes |Sanyo Denki 9WP0624H401 | Newark Electronics
San Ace 9WP DC Fan 60x60x25mm 24V 31.8m3/h Splash Proof Fan Tacho | EAO UK
DC Tubeaxial Fan, 24 VDC, 1.44 w, 18.7 CFM, 60mm sq. | Carlton-Bates
Sanyo Denki Axial Fan DC 60x60x25mm 24V 31.8m³/h | Distrelec
DC Fans DC Axial Fan, 60x60x25mm, 24VDC, 18.7CFM, 1.44W, 28dBA, Splash Proof, Tach, IP68 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9WP0624H401?

Additional datasheets, footprints and schematics for 9WP0624H401 are listed on our Part Details page. You can also find images and similar parts to 9WP0624H401 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9WP0624H401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9WP0624H401 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9WP0624H401 fall under?

The 9WP0624H401 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 9WP0624H401 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9WP0624H401 you can contact the distributor directly for product support, shipping queries etc.

Is the 9WP0624H401 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9WP0624H401 have stock available?

Authorised distributors including Transfer Multisort Elektronik, RS, Farnell, Newark Electronics and element14 have stock available or on a lead time for 9WP0624H401.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9WP0624H401 often in real-time on the comparison pages.

What if I can't find stock of 9WP0624H401?

You can fill out our help required form which you can use to request a quote for 9WP0624H401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay