9WL1448P1A001 Sanyo Denki Parts by Sanyo Denki

AXIAL FAN 140MM 48VDC 282CFM 68DBA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$98.29

Distributor Stock
Logo for Carlton-Bates
Carlton-Bates
from US$158.47
-
Buy Now
Logo for Sager
Sager
from US$98.29
-
Buy Now

Specifications

Supply Voltage 48V
Current Type DC
Fan Frame Size 140mm
External Depth 38mm
Noise Rating 68dBA
Flow Rate - Imperial 282cu.ft/min
Flow Rate - Metric 8m³/min
Bearing Type Ball

Alternative Descriptions

DC Tubeaxial Fan, 48 VDC, 44.16 w, 282 CFM, 140mm sq. | Carlton-Bates
DC Fans Fan, 140x140x38mm, 48VDC, Splash/Dust Proof, Long Life, Ribless, Tach/PWM, IP68 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9WL1448P1A001?

Additional datasheets, footprints and schematics for 9WL1448P1A001 are listed on our Part Details page. You can also find images and similar parts to 9WL1448P1A001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9WL1448P1A001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9WL1448P1A001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9WL1448P1A001 fall under?

The 9WL1448P1A001 is listed under Sanyo Denki Parts.

Can I view similar or alternative parts?

You can view similar parts to 9WL1448P1A001 when available in the Sanyo Denki Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9WL1448P1A001 you can contact the distributor directly for product support, shipping queries etc.

Is the 9WL1448P1A001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9WL1448P1A001 have stock available?

Authorised distributors including Carlton-Bates and Sager have stock available or on a lead time for 9WL1448P1A001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9WL1448P1A001 often in real-time on the comparison pages.

What if I can't find stock of 9WL1448P1A001?

You can fill out our help required form which you can use to request a quote for 9WL1448P1A001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay