9WL1412P5S001 Sanyo Denki Parts by Sanyo Denki

AXIAL FAN 140MM 12VDC 212CFM 57DBA

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$103.20


Distributor Starting From Stock
Logo for Carlton-Bates Carlton-Bates US$166.39
-
Buy Now
Logo for Sager Sager US$103.20
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage 12V
Current Type DC
Fan Frame Size 140mm
External Depth 51mm
Noise Rating 57dBA
Flow Rate - Imperial 212cu.ft/min
Flow Rate - Metric 6m³/min
Bearing Type Ball

Alternative Descriptions

DC Tubeaxial Fan, 12 VDC, 22 w, 212 CFM, 140mm sq. | Carlton-Bates
DC Fans Fan, 140x140x51mm, 12VDC, Splash/Dust Proof, 100Khr, Ribless, Tach/PWM, IP68 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9WL1412P5S001?

Additional datasheets, footprints and schematics for 9WL1412P5S001 are listed on our Part Details page. You can also find images and similar parts to 9WL1412P5S001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9WL1412P5S001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9WL1412P5S001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9WL1412P5S001 fall under?

The 9WL1412P5S001 is listed under Sanyo Denki Parts.

Can I view similar or alternative parts?

You can view similar parts to 9WL1412P5S001 when available in the Sanyo Denki Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9WL1412P5S001 you can contact the distributor directly for product support, shipping queries etc.

Is the 9WL1412P5S001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9WL1412P5S001 have stock available?

Authorised distributors including Carlton-Bates and Sager have stock available or on a lead time for 9WL1412P5S001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9WL1412P5S001 often in real-time on the comparison pages.

What if I can't find stock of 9WL1412P5S001?

You can fill out our help required form which you can use to request a quote for 9WL1412P5S001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay