9WL0912P4J001 Fans & Cooling Devices by Sanyo Denki

AXIAL FAN 92MM 12VDC 77.7CFM 44DBA

Status: Unknown
Series: San Ace 92W 9WL Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$69.00

Distributor Stock
Logo for RS
RS
from US$98.43
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$69.00
5
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$102.74
-
Buy Now
Logo for element14
element14
from US$83.59
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$129.19
-
Buy Now
Logo for Distrelec
Distrelec
from US$80.48
-
Buy Now
Logo for Sager
Sager
from US$80.13
-
Buy Now
Logo for Farnell
Farnell
from US$128.92
-
Buy Now

Specifications

Supply Voltage 12V
Current Type DC
Fan Frame Size 92mm
External Depth 25mm
Noise Rating 44dBA
Flow Rate - Imperial 77.7cu.ft/min
Flow Rate - Metric 2.2m³/min
Bearing Type Ball
Power Connection Type 4 Lead Wires
Current Rating 420mA
Product Range San Ace 92W 9WL Series
Power Rating 5.04W
IP Rating IP68
SVHC No SVHC (20-Jun-2016)

Alternative Descriptions

Long life IP68 fan, 92mm 132.1cu.m/h 12V | RS
Axial Fan, 92Mm, 12Vdc, 77.7Cfm, 44Dba | Newark Electronics
DC Tubeaxial Fan, 12 VDC, 5.04 w, 77.7 CFM, 92mm sq. | Carlton-Bates
Sanyo Denki Axial Fan DC 92x92x25mm 12V 132m³/h | Distrelec
DC Fans Fan, 92x92x25mm, 12VDC, Splash/Dust Proof, 180Khr, Ribless, Tach/PWM, IP68 | Sager
AXIAL FAN, 92MM, 12VDC, 77.7CFM, 44DBA | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9WL0912P4J001?

Additional datasheets, footprints and schematics for 9WL0912P4J001 are listed on our Part Details page. You can also find images and similar parts to 9WL0912P4J001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9WL0912P4J001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9WL0912P4J001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9WL0912P4J001 fall under?

The 9WL0912P4J001 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 9WL0912P4J001 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9WL0912P4J001 you can contact the distributor directly for product support, shipping queries etc.

Is the 9WL0912P4J001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9WL0912P4J001 have stock available?

Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for 9WL0912P4J001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9WL0912P4J001 often in real-time on the comparison pages.

What if I can't find stock of 9WL0912P4J001?

You can fill out our help required form which you can use to request a quote for 9WL0912P4J001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay