Status: | Unknown |
---|---|
Series: | San Ace 92W Series |
RoHS: | Unknown |
Prices starting from US$73.57
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 92mm |
External Depth | 38mm |
Noise Rating | 61dBA |
Flow Rate - Imperial | 130.6cu.ft/min |
Flow Rate - Metric | 3.7m³/min |
Bearing Type | Ball |
Power Connection Type | 4 Lead Wires PWM Control Sensor Output |
Current Rating | 1.9A |
Product Range | San Ace 92W Series |
Power Rating | 22.8W |
IP Rating | IP68 |
SVHC | No SVHC (27-Jun-2018) |
SanAce 9WL long life, IP68 waterproof fa | RS |
Axial Fan, 92Mm, 12Vdc, 130.6Cfm, 61Dba | Newark Electronics |
DC Tubeaxial Fan, 12 VDC, 22.8 w, 130.6 CFM, 92mm sq. | Carlton-Bates |
Sanyo Denki Axial Fan DC 92x92x38mm 12V 222m³/h | Distrelec |
DC Fans Fan, 92x92x38mm, 12VDC, Splash/Dust Proof, 100Khr, Ribless, Tach/PWM, IP68 | Sager |
Where can I find additional details, specifications and documents for a 9WL0912P1H001?
Additional datasheets, footprints and schematics for 9WL0912P1H001 are listed on our Part Details page. You can also find images and similar parts to 9WL0912P1H001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9WL0912P1H001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9WL0912P1H001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9WL0912P1H001 fall under?
The 9WL0912P1H001 is listed under Sanyo Denki Parts.
Can I view similar or alternative parts?
You can view similar parts to 9WL0912P1H001 when available in the Sanyo Denki Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9WL0912P1H001 you can contact the distributor directly for product support, shipping queries etc.
Is the 9WL0912P1H001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9WL0912P1H001 have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for 9WL0912P1H001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9WL0912P1H001 often in real-time on the comparison pages.
What if I can't find stock of 9WL0912P1H001?
You can fill out our help required form which you can use to request a quote for 9WL0912P1H001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.