Status: | Unknown |
---|---|
Series: | San Ace 120W Series |
RoHS: | Unknown |
Supply Voltage | 12VDC |
---|---|
Current Type | DC |
Fan Frame Size | 120mm |
External Depth | 38mm |
Noise Rating | 49dBA |
Flow Rate - Imperial | 137cu.ft/min |
Flow Rate - Metric | 3.88m³/min |
Bearing Type | Ball |
Power Connection Type | 3 Lead Wires Sensor Output |
Current Rating | 980mA |
Product Range | San Ace 120W Series |
Power Rating | 11.76W |
IP Rating | IP55 |
SVHC | No SVHC (12-Jan-2017) |
Sanyo Denki San Ace 9WG Series Axial f | RS |
Axial Fan, 120Mm, 12Vdc, 137Cfm, 49Dba | Newark Electronics |
AXIAL FAN, 120MM, 12VDC, 137CFM, 49DBA | element14 |
DC Tubeaxial Fan, 12 VDC, 11.76 w, 137 CFM, 120mm sq. | Carlton-Bates |
DC Fans 12V,Splash Proof,Rbls | Sager |
Where can I find additional details, specifications and documents for a 9WG1212G101-E?
Additional datasheets, footprints and schematics for 9WG1212G101-E are listed on our Part Details page. You can also find images and similar parts to 9WG1212G101-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9WG1212G101-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9WG1212G101-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9WG1212G101-E fall under?
The 9WG1212G101-E is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 9WG1212G101-E when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9WG1212G101-E you can contact the distributor directly for product support, shipping queries etc.
Is the 9WG1212G101-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9WG1212G101-E have stock available?
Authorised distributors including RS, Newark Electronics, element14, Carlton-Bates and Sager have stock available or on a lead time for 9WG1212G101-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9WG1212G101-E often in real-time on the comparison pages.
What if I can't find stock of 9WG1212G101-E?
You can fill out our help required form which you can use to request a quote for 9WG1212G101-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.