Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$29.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$63.68
|
4
in stock
|
Buy Now | |
Sager
from US$29.19
|
1,589
in stock
|
Buy Now | |
Distrelec
from US$77.88
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$49.54
|
1
in stock
|
Buy Now | |
element14
from US$48.56
|
1
in stock
|
Buy Now | |
Farnell
from US$83.37
|
1
in stock
|
Buy Now | |
EAO UK
-
|
9
in stock
|
Buy Now | |
Carlton-Bates
from US$47.07
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
DC Fans 12V,Splash Proof,Rbls | Sager |
Sanyo Denki Axial Fan DC 120x120x38mm 12V 200.4m³/h | Distrelec |
Sanyo Denki San Ace 9WG Series Axial Fa | RS |
Axial Fan, 120Mm, 3.34M3/Min, 46Dba, 12V Rohs Compliant: Yes |Sanyo Denki 9WG1212E101-E | Newark Electronics |
San Ace 9WG DC Fan 120x120x38mm 12V 200.4m3/h Splash Proof Fan Tacho | EAO UK |
DC Tubeaxial Fan, 12 VDC, 7.32 w, 118 CFM, 120mm sq. | Carlton-Bates |
Where can I find additional details, specifications and documents for a 9WG1212E101-E?
Additional datasheets, footprints and schematics for 9WG1212E101-E are listed on our Part Details page. You can also find images and similar parts to 9WG1212E101-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9WG1212E101-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9WG1212E101-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9WG1212E101-E fall under?
The 9WG1212E101-E is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 9WG1212E101-E when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9WG1212E101-E you can contact the distributor directly for product support, shipping queries etc.
Is the 9WG1212E101-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 9WG1212E101-E have stock available?
Authorised distributors including Sager, Distrelec, RS, Newark Electronics and element14 have stock available or on a lead time for 9WG1212E101-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9WG1212E101-E often in real-time on the comparison pages.
What if I can't find stock of 9WG1212E101-E?
You can fill out our help required form which you can use to request a quote for 9WG1212E101-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.