Status: | Unknown |
---|---|
Series: | San Ace 120WF Series |
RoHS: | Unknown |
Prices starting from US$34.36
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 120mm |
External Depth | 38mm |
Noise Rating | 46dBA |
Flow Rate - Imperial | 118cu.ft/min |
Flow Rate - Metric | 3.34m³/min |
Bearing Type | Ball |
Power Connection Type | 3 Lead Wires |
Current Rating | 320mA |
Product Range | San Ace 120WF Series |
Power Rating | - |
IP Rating | IP55 |
External Height | 120mm |
External Width | 120mm |
Frame Dimensions | 120mm x 120mm x 38mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -10°C |
Power Consumption | 7.68W |
Sanyo Denki Axial Fan DC Ball 120x120x38mm 24V 200.4m³/h | Distrelec |
Dc Fan, Ball, 120Mm, 3100Rpm, 24V, 0.32A | Newark Electronics |
FAN, OIL/WATERPF, IP55, 120X38MM, 24V | element14 |
IP55 Oil/Waterproof Fan 120x38mm 24V | EAO UK |
DC Tubeaxial Fan, 24 VDC, 7.68 w, 118 CFM, 120mm sq. | Carlton-Bates |
DC Fans DC Axial Fan, 120x120x38mm, 24VDC, Oil Proof, Tachometer | Sager |
Where can I find additional details, specifications and documents for a 9WF1224H101?
Additional datasheets, footprints and schematics for 9WF1224H101 are listed on our Part Details page. You can also find images and similar parts to 9WF1224H101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9WF1224H101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9WF1224H101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9WF1224H101 fall under?
The 9WF1224H101 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 9WF1224H101 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9WF1224H101 you can contact the distributor directly for product support, shipping queries etc.
Is the 9WF1224H101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9WF1224H101 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and EAO UK have stock available or on a lead time for 9WF1224H101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9WF1224H101 often in real-time on the comparison pages.
What if I can't find stock of 9WF1224H101?
You can fill out our help required form which you can use to request a quote for 9WF1224H101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.