Status: | Unknown |
---|---|
Series: | San Ace 40WF Series |
RoHS: | Unknown |
Prices starting from US$15.66
Supply Voltage | 24VDC |
---|---|
Current Type | DC |
Fan Frame Size | 40mm |
External Depth | 20mm |
Noise Rating | 37dBA |
Flow Rate - Imperial | 7.77cu.ft/min |
Flow Rate - Metric | 0.22m³/min |
Bearing Type | Ball |
Power Connection Type | 3 Lead Wires Sensor Output |
Current Rating | 76mA |
Product Range | San Ace 40WF Series |
Power Rating | 1.82W |
IP Rating | - |
SVHC | No SVHC (12-Jan-2017) |
Sanyo Denki San Ace 9WF Series Axial fa | RS |
Dc Fan, Ball, 40Mm, 11000Rpm, 24V, 0.76A | Newark Electronics |
AXIAL FAN, 40MM, 24VDC, 7.77CFM, 37DBA | element14 |
DC Tubeaxial Fan, 24 VDC, 1.82 w, 7.77 CFM, 40mm sq. | Carlton-Bates |
Sanyo Denki Axial Fan DC Ball 40x40x20mm 24V 13.2m³/h | Distrelec |
DC Fans DC Axial Fan, 40x40x20mm, 24VDC, Oil Proof, Locked Rotor Sensor | Sager |
Where can I find additional details, specifications and documents for a 9WF0424F6D01?
Additional datasheets, footprints and schematics for 9WF0424F6D01 are listed on our Part Details page. You can also find images and similar parts to 9WF0424F6D01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9WF0424F6D01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9WF0424F6D01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9WF0424F6D01 fall under?
The 9WF0424F6D01 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 9WF0424F6D01 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9WF0424F6D01 you can contact the distributor directly for product support, shipping queries etc.
Is the 9WF0424F6D01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9WF0424F6D01 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Carlton-Bates have stock available or on a lead time for 9WF0424F6D01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9WF0424F6D01 often in real-time on the comparison pages.
What if I can't find stock of 9WF0424F6D01?
You can fill out our help required form which you can use to request a quote for 9WF0424F6D01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.