Status: | Unknown |
---|---|
Series: | San Ace 40WF Series |
RoHS: | Unknown |
Prices starting from US$15.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$25.30
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$18.08
|
56
in stock
|
Buy Now | |
Newark Electronics
from US$23.90
|
34
in stock
|
Buy Now | |
element14
from US$23.91
|
18
in stock
|
Buy Now | |
Farnell
from US$40.71
|
18
in stock
|
Buy Now | |
Carlton-Bates
from US$25.25
|
-
|
Buy Now | |
Sager
from US$15.66
|
-
|
Buy Now |
Supply Voltage | 24VDC |
---|---|
Current Type | DC |
Fan Frame Size | 40mm |
External Depth | 20mm |
Noise Rating | 37dBA |
Flow Rate - Imperial | 7.77cu.ft/min |
Flow Rate - Metric | 0.22m³/min |
Bearing Type | Ball |
Power Connection Type | 3 Lead Wires Sensor Output |
Current Rating | 76mA |
Product Range | San Ace 40WF Series |
Power Rating | 1.82W |
IP Rating | - |
SVHC | No SVHC (12-Jan-2017) |
Fan: DC | Transfer Multisort Elektronik |
Axial Fan, 40Mm, 24Vdc, 7.77Cfm, 37Dba | Newark Electronics |
AXIAL FAN, 40MM, 24VDC, 7.77CFM, 37DBA | element14 |
Sanyo Denki San Ace 9WF Series Axial fa | RS |
DC Tubeaxial Fan, 24 VDC, 1.82 w, 7.77 CFM, 40mm sq. | Carlton-Bates |
DC Fans DC Axial Fan, 40x40x20mm, 24VDC, Oil Proof, Tachometer | Sager |
Where can I find additional details, specifications and documents for a 9WF0424F601?
Additional datasheets, footprints and schematics for 9WF0424F601 are listed on our Part Details page. You can also find images and similar parts to 9WF0424F601 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9WF0424F601 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9WF0424F601 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9WF0424F601 fall under?
The 9WF0424F601 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 9WF0424F601 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9WF0424F601 you can contact the distributor directly for product support, shipping queries etc.
Is the 9WF0424F601 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9WF0424F601 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 9WF0424F601.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9WF0424F601 often in real-time on the comparison pages.
What if I can't find stock of 9WF0424F601?
You can fill out our help required form which you can use to request a quote for 9WF0424F601 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.