9W2TP24P0H001 Fans & Blowers by Sanyo Denki

CENTRIFUGAL FAN 221X71MM 24VDC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$339.78

Distributor Stock
Logo for Carlton-Bates
Carlton-Bates
from US$558.05
-
Buy Now
Logo for Sager
Sager
from US$339.78
-
Buy Now

Specifications

Blower Type Centrifugal
Supply Voltage 24V
Current Type DC
Fan Frame Size 221mm
External Depth 71mm
Flow Rate - Metric 17.6m³/min
Flow Rate - Imperial 621cu.ft/min
Noise Rating 71.5dBA

Alternative Descriptions

DC Tubeaxial Fan, 24 VDC, 80.4 w, 621 CFM, 221mm Dia | Carlton-Bates
Blowers & Centrifugal Fans Centrifugal Fan, 221x71mm Round, 24VDC, Splash Proof, Ribless, Tach/PWM, IP56 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9W2TP24P0H001?

Additional datasheets, footprints and schematics for 9W2TP24P0H001 are listed on our Part Details page. You can also find images and similar parts to 9W2TP24P0H001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9W2TP24P0H001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9W2TP24P0H001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9W2TP24P0H001 fall under?

The 9W2TP24P0H001 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.

Can I view similar or alternative parts?

You can view similar parts to 9W2TP24P0H001 when available in the Blowers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9W2TP24P0H001 you can contact the distributor directly for product support, shipping queries etc.

Is the 9W2TP24P0H001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9W2TP24P0H001 have stock available?

Authorised distributors including Carlton-Bates and Sager have stock available or on a lead time for 9W2TP24P0H001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9W2TP24P0H001 often in real-time on the comparison pages.

What if I can't find stock of 9W2TP24P0H001?

You can fill out our help required form which you can use to request a quote for 9W2TP24P0H001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay