Status: | Unknown |
---|---|
Series: | San Ace 175W Series |
RoHS: | Unknown |
Blower Type | Centrifugal |
---|---|
Supply Voltage | 48V |
Current Type | DC |
Fan Frame Size | 175mm |
External Depth | 69mm |
Flow Rate - Metric | 9m³/min |
Flow Rate - Imperial | 318cu.ft/min |
Noise Rating | 64dBA |
Bearing Type | Ball |
Power Connection Type | 4 Lead Wires |
Power Rating | 31.2W |
Product Range | San Ace 175W Series |
IP Rating | IP54 |
Current Rating | 0.65A |
External Diameter | 175mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -10°C |
Outer Diameter | 175mm |
Power Consumption | 31.2W |
Speed Range Max | 3100rpm |
Termination Type | Wire Leaded |
Type | Splash Proof |
DC Tubeaxial Fan, 48 VDC, 31.2 w, 318 CFM, 175mm Dia | Carlton-Bates |
Blowers & Centrifugal Fans Centrifugal, 175x69mm, 48VDC, Splashproof, Ribless, Tach/PWM/IP54, Need 109-1073 | Sager |
FAN, CENTRIFUGAL, IP54, 175MM, 48V | Farnell |
Where can I find additional details, specifications and documents for a 9W1TG48P0H61?
Additional datasheets, footprints and schematics for 9W1TG48P0H61 are listed on our Part Details page. You can also find images and similar parts to 9W1TG48P0H61 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9W1TG48P0H61 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9W1TG48P0H61 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9W1TG48P0H61 fall under?
The 9W1TG48P0H61 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to 9W1TG48P0H61 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9W1TG48P0H61 you can contact the distributor directly for product support, shipping queries etc.
Is the 9W1TG48P0H61 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9W1TG48P0H61 have stock available?
Authorised distributors including Carlton-Bates, Sager and Farnell have stock available or on a lead time for 9W1TG48P0H61.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9W1TG48P0H61 often in real-time on the comparison pages.
What if I can't find stock of 9W1TG48P0H61?
You can fill out our help required form which you can use to request a quote for 9W1TG48P0H61 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.