IC Function | Ultra Mobile PC Clock |
---|---|
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
IC Package Type | MLF |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 9UMS9633BKILF?
Additional datasheets, footprints and schematics for 9UMS9633BKILF are listed on our Part Details page. You can also find images and similar parts to 9UMS9633BKILF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9UMS9633BKILF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9UMS9633BKILF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9UMS9633BKILF fall under?
The 9UMS9633BKILF is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to 9UMS9633BKILF when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9UMS9633BKILF you can contact the distributor directly for product support, shipping queries etc.
Is the 9UMS9633BKILF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9UMS9633BKILF have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 9UMS9633BKILF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9UMS9633BKILF often in real-time on the comparison pages.
What if I can't find stock of 9UMS9633BKILF?
You can fill out our help required form which you can use to request a quote for 9UMS9633BKILF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.