Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blower Type | Centrifugal |
---|---|
Supply Voltage | 48V |
Current Type | DC |
Fan Frame Size | 225mm |
External Depth | 99mm |
Flow Rate - Metric | 22.68m³/min |
Flow Rate - Imperial | 801cu.ft/min |
Noise Rating | 70.5dBA |
DC Tubeaxial Fan, 48 VDC, 99.8 w, 802 CFM, 225mm Dia | Carlton-Bates |
Blowers & Centrifugal Fans DC Centrifugal Fan, 225x99mm Round, 48VDC, Tachometer, PWM | Sager |
Where can I find additional details, specifications and documents for a 9TS48P0H001?
Additional datasheets, footprints and schematics for 9TS48P0H001 are listed on our Part Details page. You can also find images and similar parts to 9TS48P0H001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9TS48P0H001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9TS48P0H001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9TS48P0H001 fall under?
The 9TS48P0H001 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to 9TS48P0H001 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9TS48P0H001 you can contact the distributor directly for product support, shipping queries etc.
Is the 9TS48P0H001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9TS48P0H001 have stock available?
Authorised distributors including Carlton-Bates and Sager have stock available or on a lead time for 9TS48P0H001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9TS48P0H001 often in real-time on the comparison pages.
What if I can't find stock of 9TS48P0H001?
You can fill out our help required form which you can use to request a quote for 9TS48P0H001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.