9TGA48P0G001 Fans & Blowers by Sanyo Denki

CENTRIFUGAL FAN 175X69MM 48V

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$226.91


Distributor Starting From Stock
Logo for Carlton-Bates Carlton-Bates US$360.66
-
Buy Now
Logo for Sager Sager US$226.91
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Blower Type Centrifugal
Supply Voltage 48V
Current Type DC
Fan Frame Size 175mm
External Depth 69mm
Flow Rate - Metric 17.6m³/min
Flow Rate - Imperial 622cu.ft/min
Noise Rating 80dBA

Alternative Descriptions

DC Tubeaxial Fan, 48 VDC, 168 w, 622 CFM, 175mm Dia | Carlton-Bates
Blowers & Centrifugal Fans Centrifugal, 175x69mm, 48VDC, Hi Airflow/Pressure/Energy Efficient/Low Noise/PWM | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9TGA48P0G001?

Additional datasheets, footprints and schematics for 9TGA48P0G001 are listed on our Part Details page. You can also find images and similar parts to 9TGA48P0G001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9TGA48P0G001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9TGA48P0G001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9TGA48P0G001 fall under?

The 9TGA48P0G001 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.

Can I view similar or alternative parts?

You can view similar parts to 9TGA48P0G001 when available in the Blowers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9TGA48P0G001 you can contact the distributor directly for product support, shipping queries etc.

Is the 9TGA48P0G001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9TGA48P0G001 have stock available?

Authorised distributors including Carlton-Bates and Sager have stock available or on a lead time for 9TGA48P0G001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9TGA48P0G001 often in real-time on the comparison pages.

What if I can't find stock of 9TGA48P0G001?

You can fill out our help required form which you can use to request a quote for 9TGA48P0G001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay