9SG1224P1G01 Fans & Cooling Devices by Sanyo Denki

AXIAL FAN 120MM 24VDC 2A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$23.49

Distributor Stock
Logo for Farnell
Farnell
from US$47.11
No stock
Buy Now
Logo for Sager
Sager
from US$23.49
1,614
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$47.46
-
Buy Now
Logo for element14
element14
from US$44.72
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now

Specifications

Supply Voltage 24V
Current Type DC
Fan Frame Size 120mm
External Depth 38mm
Noise Rating 64dBA
Flow Rate - Imperial 260cu.ft/min
Flow Rate - Metric 7.28m³/min
Bearing Type Ball
Current Rating 2A

Alternative Descriptions

DC Fans DC Axial Fan, 120x120x38mm, 24VDC, High Performance, Ribless, Tachometer, PWM | Sager
Dc Axial Fan, 260Cu.ft/Min, Ball, 120Mm Rohs Compliant: Yes |Sanyo Denki 9SG1224P1G01 | Newark Electronics
DC Tubeaxial Fan, 24 VDC, 48 w, 260 CFM, 120mm sq., 2 A | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9SG1224P1G01?

Additional datasheets, footprints and schematics for 9SG1224P1G01 are listed on our Part Details page. You can also find images and similar parts to 9SG1224P1G01 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9SG1224P1G01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9SG1224P1G01 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9SG1224P1G01 fall under?

The 9SG1224P1G01 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 9SG1224P1G01 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9SG1224P1G01 you can contact the distributor directly for product support, shipping queries etc.

Is the 9SG1224P1G01 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9SG1224P1G01 have stock available?

Authorised distributors including Sager, Newark Electronics, element14, Farnell and Carlton-Bates have stock available or on a lead time for 9SG1224P1G01.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9SG1224P1G01 often in real-time on the comparison pages.

What if I can't find stock of 9SG1224P1G01?

You can fill out our help required form which you can use to request a quote for 9SG1224P1G01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay