9SG1224H101 Fans & Cooling Devices by Sanyo Denki

AXIAL FAN DC 120X120X38MM 24V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$39.96

Distributor Stock
Logo for Farnell
Farnell
from US$58.60
No stock
Buy Now
Logo for element14
element14
from US$39.96
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now

Specifications

Supply Voltage 24V
Current Type DC
Fan Frame Size 120mm
External Depth 38mm
Noise Rating 48dBA
Flow Rate - Imperial 147cu.ft/min
Flow Rate - Metric 4.02m³/min
Bearing Type Ball
IP Rating -

Alternative Descriptions

AXIAL FAN, DC, 0.46A, 120MM, 147CFM | Farnell
Axial Fan, Dc, 0.46A, 120Mm, 147Cfm Rohs Compliant: Yes |Sanyo Denki 9SG1224H101 | Newark Electronics
DC Tubeaxial Fan, 24 VDC, 11 w, 142 CFM, 120mm sq. | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9SG1224H101?

Additional datasheets, footprints and schematics for 9SG1224H101 are listed on our Part Details page. You can also find images and similar parts to 9SG1224H101 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9SG1224H101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9SG1224H101 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9SG1224H101 fall under?

The 9SG1224H101 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 9SG1224H101 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9SG1224H101 you can contact the distributor directly for product support, shipping queries etc.

Is the 9SG1224H101 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9SG1224H101 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Carlton-Bates have stock available or on a lead time for 9SG1224H101.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9SG1224H101 often in real-time on the comparison pages.

What if I can't find stock of 9SG1224H101?

You can fill out our help required form which you can use to request a quote for 9SG1224H101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay