9SG1212G101 Fans & Cooling Devices by Sanyo Denki

AXIAL FAN 120MM 12VDC 4A

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$45.14


Distributor Starting From Stock
Logo for element14 element14 US$45.14
-
Buy Now
Logo for Carlton-Bates Carlton-Bates -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage 12V
Current Type DC
Fan Frame Size 120mm
External Depth 38mm
Noise Rating 64dBA
Flow Rate - Imperial 260cu.ft/min
Flow Rate - Metric 7.35m³/min
Bearing Type Ball
Current Rating 4A

Alternative Descriptions

DC Tubeaxial Fan, 12 VDC, 48 w, 260 CFM, 120mm sq., 4 A | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9SG1212G101?

Additional datasheets, footprints and schematics for 9SG1212G101 are listed on our Part Details page. You can also find images and similar parts to 9SG1212G101 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9SG1212G101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9SG1212G101 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9SG1212G101 fall under?

The 9SG1212G101 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 9SG1212G101 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9SG1212G101 you can contact the distributor directly for product support, shipping queries etc.

Is the 9SG1212G101 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9SG1212G101 have stock available?

Authorised distributors including element14, Farnell and Carlton-Bates have stock available or on a lead time for 9SG1212G101.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9SG1212G101 often in real-time on the comparison pages.

What if I can't find stock of 9SG1212G101?

You can fill out our help required form which you can use to request a quote for 9SG1212G101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay