9S0912L4011 Fans & Cooling Devices by Sanyo Denki

FAN SILENT 92MM 12V LOW SPEED

Status: Unknown
Series: San Ace 92 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.06

Distributor Stock
Logo for RS
RS
from US$14.79
47
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$16.03
22
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$16.17
13
in stock
Buy Now
Logo for element14
element14
from US$14.31
13
in stock
Buy Now
Logo for Farnell
Farnell
from US$17.05
13
in stock
Buy Now
Logo for EAO UK
EAO UK
-
89
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$16.23
-
Buy Now
Logo for Sager
Sager
from US$10.06
-
Buy Now

Specifications

Supply Voltage 12V
Current Type DC
Fan Frame Size 92mm
External Depth 25mm
Noise Rating 17dBA
Flow Rate - Imperial 29.3cu.ft/min
Flow Rate - Metric 0.83m³/min
Bearing Type Ball
Power Connection Type 3 Lead Wires
Current Rating 70mA
Product Range San Ace 92 Series
Power Rating -
IP Rating -
SVHC No SVHC (15-Jun-2015)
External Diameter 92mm
External Height 92mm
External Width 92mm
Frame Dimensions 92mm x 92mm x 25mm

Alternative Descriptions

Low noise DC fan, low speed, 92mm 12V | RS
Sanyo Denki Axial Fan DC 92x92x25mm 13.8V 49.8m³/h | Distrelec
Axial Fan, Silent, Low Speed, 92 S Series, 12 Vdc, 92 Mm, 25 Mm, 29.3 Cu.ft/Min, 0.83 M3/Min Rohs Compliant: Yes |Sanyo Denki 9S0912L4011 | Newark Electronics
FAN, SILENT, 92MM, 12V, LOW SPEED | element14
SAN ACE 92x25MM 12 VDC L-SPEED DUAL BALL BEARING SILENT FAN WITH PULSE SENSOR RIBLESS | EAO UK
DC Tubeaxial Fan, 12 VDC, 0.84 w, 29.3 CFM, 92mm sq. | Carlton-Bates
DC Fans DC Axial Fan, 92x92x25mm, 12VDC, Silent Series, Ribless, Tachometer | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9S0912L4011?

Additional datasheets, footprints and schematics for 9S0912L4011 are listed on our Part Details page. You can also find images and similar parts to 9S0912L4011 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9S0912L4011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9S0912L4011 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9S0912L4011 fall under?

The 9S0912L4011 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 9S0912L4011 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9S0912L4011 you can contact the distributor directly for product support, shipping queries etc.

Is the 9S0912L4011 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9S0912L4011 have stock available?

Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 9S0912L4011.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9S0912L4011 often in real-time on the comparison pages.

What if I can't find stock of 9S0912L4011?

You can fill out our help required form which you can use to request a quote for 9S0912L4011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay