Status: | Unknown |
---|---|
Series: | San Ace 80 Series |
RoHS: | Unknown |
Prices starting from US$9.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.02
|
29
in stock
|
Buy Now | |
Chip One Stop
from US$16.40
|
53
in stock
|
Buy Now | |
Newark Electronics
from US$15.64
|
29
in stock
|
Buy Now | |
element14
from US$11.19
|
29
in stock
|
Buy Now | |
Distrelec
from US$16.94
|
11
in stock
|
Buy Now | |
EAO UK
-
|
89
in stock
|
Buy Now | |
Carlton-Bates
from US$15.70
|
-
|
Buy Now | |
Sager
from US$9.87
|
-
|
Buy Now |
Supply Voltage | 12VDC |
---|---|
Current Type | DC |
Fan Frame Size | 80mm |
External Depth | 25mm |
Noise Rating | 16dBA |
Flow Rate - Imperial | 23.3cu.ft/min |
Flow Rate - Metric | 0.66m³/min |
Bearing Type | Ball |
Power Connection Type | 3 Lead Wires Sensor Output |
Current Rating | 50mA |
Product Range | San Ace 80 Series |
Power Rating | 600mW |
IP Rating | - |
SVHC | No SVHC (12-Jan-2017) |
Axial Fan, 80Mm, 12Vdc, 23.3Cfm, 16Dba | Newark Electronics |
AXIAL FAN, 80MM, 12VDC, 23.3CFM, 16DBA | element14 |
Sanyo Denki Axial Fan DC 80x80x25mm 13.8V 39.6m³/h | Distrelec |
SanAce 80x25mm 12 Vdc L speed silent fan with pulse sensor | EAO UK |
DC Tubeaxial Fan, 12 VDC, 0.6 w, 23.3 CFM, 80mm sq. | Carlton-Bates |
DC Fans DC Axial Fan, 80x80x25mm, 12VDC, Silent Series, Tachometer | Sager |
Where can I find additional details, specifications and documents for a 9S0812L401?
Additional datasheets, footprints and schematics for 9S0812L401 are listed on our Part Details page. You can also find images and similar parts to 9S0812L401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9S0812L401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9S0812L401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9S0812L401 fall under?
The 9S0812L401 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 9S0812L401 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9S0812L401 you can contact the distributor directly for product support, shipping queries etc.
Is the 9S0812L401 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9S0812L401 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 9S0812L401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9S0812L401 often in real-time on the comparison pages.
What if I can't find stock of 9S0812L401?
You can fill out our help required form which you can use to request a quote for 9S0812L401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.