9S0612M401 Fans & Cooling Devices by Sanyo Denki

AXIAL FAN 60MM 12VDC 70mA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.95

Distributor Stock
Logo for RS
RS
from US$13.81
16
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$15.66
30
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$14.20
17
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$15.68
5
in stock
Buy Now
Logo for element14
element14
from US$11.26
5
in stock
Buy Now
Logo for Farnell
Farnell
from US$18.50
5
in stock
Buy Now
Logo for EAO UK
EAO UK
-
20
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$16.05
-
Buy Now
Logo for Sager
Sager
from US$9.95
-
Buy Now

Specifications

Supply Voltage 12V
Current Type DC
Fan Frame Size 60mm
External Depth 25mm
Noise Rating 16dBA
Flow Rate - Imperial 14.1cu.ft/min
Flow Rate - Metric 0.4m³/min
Bearing Type Ball
Current Rating 70mA

Alternative Descriptions

Sanyo Denki Axial Fan DC 60x60x25mm 13.8V 24m³/h | Distrelec
Sanyo Denki San Ace 9S Series Axial Fan | RS
Dc Axial Fan, 14.1Cu.ft/Min, Ball, 60Mm Rohs Compliant: Yes |Sanyo Denki 9S0612M401 | Newark Electronics
DC AXIAL FAN, 14.1CU.FT/MIN, BALL, 60MM | element14
San Ace 9S DC Fan 60x60x25mm 12V 24m3/h Silent Fan Tacho | EAO UK
DC Tubeaxial Fan, 12 VDC, 0.84 w, 14.1 CFM, 60mm sq. | Carlton-Bates
DC Fans DC Axial Fan, 60x60x25mm, 12VDC, Silent Series, Tachometer | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9S0612M401?

Additional datasheets, footprints and schematics for 9S0612M401 are listed on our Part Details page. You can also find images and similar parts to 9S0612M401 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9S0612M401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9S0612M401 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9S0612M401 fall under?

The 9S0612M401 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 9S0612M401 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9S0612M401 you can contact the distributor directly for product support, shipping queries etc.

Is the 9S0612M401 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9S0612M401 have stock available?

Authorised distributors including Distrelec, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for 9S0612M401.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9S0612M401 often in real-time on the comparison pages.

What if I can't find stock of 9S0612M401?

You can fill out our help required form which you can use to request a quote for 9S0612M401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay