Status: | Unknown |
---|---|
Series: | San Ace 60 Series |
RoHS: | Unknown |
Prices starting from US$9.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.00
|
278
in stock
|
Buy Now | |
Newark Electronics
from US$15.68
|
367
in stock
|
Buy Now | |
element14
from US$14.47
|
367
in stock
|
Buy Now | |
Farnell
from US$16.99
|
367
in stock
|
Buy Now | |
Distrelec
from US$13.75
|
3
in stock
|
Buy Now | |
EAO UK
-
|
480
in stock
|
Buy Now | |
Carlton-Bates
from US$16.05
|
-
|
Buy Now | |
Sager
from US$9.95
|
-
|
Buy Now |
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 60mm |
External Depth | 25mm |
Noise Rating | 24dBA |
Flow Rate - Imperial | 20.5cu.ft/min |
Flow Rate - Metric | 0.58m³/min |
Bearing Type | Ball |
Power Connection Type | 3 Lead Wires |
Current Rating | 110mA |
Product Range | San Ace 60 Series |
Power Rating | - |
IP Rating | - |
SVHC | No SVHC (15-Jun-2015) |
External Diameter | 60mm |
External Height | 60mm |
External Width | 60mm |
Frame Dimensions | 60mm x 60mm x 25mm |
Axial Fan, Silent, High Speed, 60 S Series, 12 Vdc, 60 Mm, 25 Mm, 20.5 Cu.ft/Min, 0.58 M3/Min Rohs Compliant: Yes |Sanyo Denki 9S0612H4011 | Newark Electronics |
FAN, SILENT, 60MM, 12V, HI SPEED | element14 |
Low noise DC fan, high speed, 60mm 12V | RS |
Sanyo Denki Axial Fan DC 60x60x25mm 13.8V 34.8m³/h | Distrelec |
SanAce 60x25mm 12 Vdc H speed silent fan ribless | EAO UK |
DC Tubeaxial Fan, 12 VDC, 1.32 w, 20.5 CFM, 60mm sq. | Carlton-Bates |
DC Fans DC Axial Fan, 60x60x25mm, 12VDC, Silent Series, Ribless, Tachometer | Sager |
Where can I find additional details, specifications and documents for a 9S0612H4011?
Additional datasheets, footprints and schematics for 9S0612H4011 are listed on our Part Details page. You can also find images and similar parts to 9S0612H4011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9S0612H4011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9S0612H4011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9S0612H4011 fall under?
The 9S0612H4011 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 9S0612H4011 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9S0612H4011 you can contact the distributor directly for product support, shipping queries etc.
Is the 9S0612H4011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9S0612H4011 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for 9S0612H4011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9S0612H4011 often in real-time on the comparison pages.
What if I can't find stock of 9S0612H4011?
You can fill out our help required form which you can use to request a quote for 9S0612H4011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.