9RF1324P3H001 Fans & Cooling Devices by Sanyo Denki

AXIAL FAN 136MM 24VDC 70.7CFM 35DBA

Status: Unknown
Series: San Ace 136RF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$39.91

Distributor Stock
Logo for RS
RS
from US$48.38
31
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$59.76
-
Buy Now
Logo for element14
element14
from US$52.15
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$66.88
-
Buy Now
Logo for Sager
Sager
from US$39.91
-
Buy Now
Logo for Farnell
Farnell
from US$77.74
-
Buy Now

Specifications

Supply Voltage 24V
Current Type DC
Fan Frame Size 136mm
External Depth 28mm
Noise Rating 35dBA
Flow Rate - Imperial 70.7cu.ft/min
Flow Rate - Metric 2m³/min
Bearing Type Ball
Power Connection Type 4 Lead Wires
Current Rating 90mA
Product Range San Ace 136RF Series
Power Rating 2.2W
IP Rating -
SVHC No SVHC (20-Jun-2016)

Alternative Descriptions

Reverse flow DC fan, 136mm 120cu.m/h 24V | RS
Axial Fan, 136Mm, 24Vdc, 70.7Cfm, 35Dba | Newark Electronics
AXIAL FAN, 136MM, 24VDC, 70.7CFM, 35DBA | element14
DC Tubeaxial Fan, 24 VDC, 2.2 w, 70.7 CFM, 136mm Dia | Carlton-Bates
DC Fans DC Axial Fan, Reversible Flow, 136x28mm Round, 24VDC, Tach/PWM | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9RF1324P3H001?

Additional datasheets, footprints and schematics for 9RF1324P3H001 are listed on our Part Details page. You can also find images and similar parts to 9RF1324P3H001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9RF1324P3H001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9RF1324P3H001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9RF1324P3H001 fall under?

The 9RF1324P3H001 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 9RF1324P3H001 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9RF1324P3H001 you can contact the distributor directly for product support, shipping queries etc.

Is the 9RF1324P3H001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9RF1324P3H001 have stock available?

Authorised distributors including RS, Newark Electronics, element14, Carlton-Bates and Sager have stock available or on a lead time for 9RF1324P3H001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9RF1324P3H001 often in real-time on the comparison pages.

What if I can't find stock of 9RF1324P3H001?

You can fill out our help required form which you can use to request a quote for 9RF1324P3H001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay